Panel Components & Systems, Inc. Single Function AC Current - Two Wire Transmitter Transducers M700-AL1

Description
The M700 series are 2 wire transmitters. The M700-AL1 converts the A.C. Input current signal to a 4-20mA D.C. Output. The output is directly proportional to the input signal. 2 Wire transmitters like the M700-AL1, obtain the power to operate from the 4-20mA output circuit to which they are connected, and therefore require no separate auxiliary supply. The M700-AL1 is average sensing RMS calibrated current transmitter. 2 Wire transmitters have an advantage over conventional auxiliary powered transducer, because no separate auxiliary is required, savings in the cost of providing a separate auxiliary supply and wiring are made. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.
Description
The M700 series are 2 wire transmitters. The M700-AL1 converts the A.C. Input current signal to a 4-20mA D.C. Output. The output is directly proportional to the input signal. 2 Wire transmitters like the M700-AL1, obtain the power to operate from the 4-20mA output circuit to which they are connected, and therefore require no separate auxiliary supply. The M700-AL1 is average sensing RMS calibrated current transmitter. 2 Wire transmitters have an advantage over conventional auxiliary powered transducer, because no separate auxiliary is required, savings in the cost of providing a separate auxiliary supply and wiring are made. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

Suppliers

Company
Product
Description
Supplier Links
Single Function AC Current - Two Wire Transmitter Transducers - M700-AL1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function AC Current - Two Wire Transmitter Transducers
M700-AL1
Single Function AC Current - Two Wire Transmitter Transducers M700-AL1
The M700 series are 2 wire transmitters. The M700-AL1 converts the A.C. Input current signal to a 4-20mA D.C. Output. The output is directly proportional to the input signal. 2 Wire transmitters like the M700-AL1, obtain the power to operate from the 4-20mA output circuit to which they are connected, and therefore require no separate auxiliary supply. The M700-AL1 is average sensing RMS calibrated current transmitter. 2 Wire transmitters have an advantage over conventional auxiliary powered transducer, because no separate auxiliary is required, savings in the cost of providing a separate auxiliary supply and wiring are made. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

The M700 series are 2 wire transmitters.

The M700-AL1 converts the A.C. Input current signal to a 4-20mA D.C. Output. The output is directly proportional to the input signal.
2 Wire transmitters like the M700-AL1, obtain the power to operate from the 4-20mA output circuit to which they are connected, and therefore require no separate auxiliary supply.

The M700-AL1 is average sensing RMS calibrated current transmitter. 2 Wire transmitters have an advantage over conventional auxiliary powered transducer, because no separate auxiliary is required, savings in the cost of providing a separate auxiliary supply and wiring are made. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M700-AL1
Product Name Single Function AC Current - Two Wire Transmitter Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Charge/CCLD Converter 1mV/pC to LEMO - -2647-D-004- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details