Panel Components & Systems, Inc. Single Function Transducers M100-XA6

Description
The M100-XA series measure reactive power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous reactive power being measured. Typical applications include the measurement of reactive power in switchboards, power stations and generating sets etc. The high isolation of 4kV as with all the M100 series, allows these VAr transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems. Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.
Description
The M100-XA series measure reactive power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous reactive power being measured. Typical applications include the measurement of reactive power in switchboards, power stations and generating sets etc. The high isolation of 4kV as with all the M100 series, allows these VAr transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems. Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.

Suppliers

Company
Product
Description
Supplier Links
Single Function Transducers - M100-XA6 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Transducers
M100-XA6
Single Function Transducers M100-XA6
The M100-XA series measure reactive power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous reactive power being measured. Typical applications include the measurement of reactive power in switchboards, power stations and generating sets etc. The high isolation of 4kV as with all the M100 series, allows these VAr transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems. Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.

The M100-XA series measure reactive power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous reactive power being measured.
Typical applications include the measurement of reactive power in switchboards, power stations and generating sets etc. The high isolation of 4kV as with all the M100 series, allows these VAr transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems.
Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-XA6
Product Name Single Function Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details