Panel Components & Systems, Inc. Single Function Watt Transducers M100-WA5

Description
The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous power being measured. Typical applications include the measurement of power in switchboards, power stations, generating sets etc. The high isolation of 4kV as with all the M100 series, allows these watt transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems. Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.
Description
The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous power being measured. Typical applications include the measurement of power in switchboards, power stations, generating sets etc. The high isolation of 4kV as with all the M100 series, allows these watt transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems. Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.

Suppliers

Company
Product
Description
Supplier Links
Single Function Watt Transducers - M100-WA5 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Watt Transducers
M100-WA5
Single Function Watt Transducers M100-WA5
The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous power being measured. Typical applications include the measurement of power in switchboards, power stations, generating sets etc. The high isolation of 4kV as with all the M100 series, allows these watt transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems. Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.

The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous power being measured.
Typical applications include the measurement of power in switchboards, power stations, generating sets etc. The high isolation of 4kV as with all the M100 series, allows these watt transducers to be connected to a variety of measuring and control devices and systems, such as analogue meters, PLC, computers, data loggers, digital instruments and telemetry systems.
Both auxiliary powered and self powered versions of each type are available, it is recommended to use an auxiliary powered version if the system being measured has voltage variations in excess of ± 20%.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-WA5
Product Name Single Function Watt Transducers
Unlock Full Specs
to access all available technical data