Panel Components & Systems, Inc. Single Function Special AC Voltage Transducers M100-VS1

Description
The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.
Description
The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.

Suppliers

Company
Product
Description
Supplier Links
Single Function Special AC Voltage Transducers - M100-VS1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Special AC Voltage Transducers
M100-VS1
Single Function Special AC Voltage Transducers M100-VS1
The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.

The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-VS1
Product Name Single Function Special AC Voltage Transducers
Unlock Full Specs
to access all available technical data