Panel Components & Systems, Inc. Single Function AC Voltage Transducers M100-VL1

Description
The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal. All units are used to measure voltage in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the ouput to be fed to conventional analogue meters, digital meters, PLC, and computer systems. The M100-VL1 VL3 are average sensing RMS calibrated, live zero voltage transducers. Auxiliary is required to provide power so that 4mA output signal is present when the input is zero.
Description
The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal. All units are used to measure voltage in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the ouput to be fed to conventional analogue meters, digital meters, PLC, and computer systems. The M100-VL1 VL3 are average sensing RMS calibrated, live zero voltage transducers. Auxiliary is required to provide power so that 4mA output signal is present when the input is zero.

Suppliers

Company
Product
Description
Supplier Links
Single Function AC Voltage Transducers - M100-VL1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function AC Voltage Transducers
M100-VL1
Single Function AC Voltage Transducers M100-VL1
The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal. All units are used to measure voltage in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the ouput to be fed to conventional analogue meters, digital meters, PLC, and computer systems. The M100-VL1 VL3 are average sensing RMS calibrated, live zero voltage transducers. Auxiliary is required to provide power so that 4mA output signal is present when the input is zero.

The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal.

All units are used to measure voltage in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the ouput to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

The M100-VL1 VL3 are average sensing RMS calibrated, live zero voltage transducers. Auxiliary is required to provide power so that 4mA output signal is present when the input is zero.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-VL1
Product Name Single Function AC Voltage Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details