Panel Components & Systems, Inc. Single Function Thermocouple Transducers M100-TJ1

Description
The M100-TJ1 and TK1 measure the millivolt drop of J and K type thermocouples respectively. Thermocouples are made from two dissimilar metals and as the temperature rises, the mV across the thermocouple increases. The millivolts developed corresponds to the change in temperature, thermocouple manufacturers provide tables showing temperature versus voltage drop. The M100 TJ1 / TK1 measures this voltage change and converts it to an output signal that corresponds to the temperature being monitored. The output from the M100-TJ1/ TK1 is not linearised Thermocouple temperature measurement is used in a variety of applications, including monitoring of temperature of furnaces etc. The M100 thermocouple transducer is provided with automatic cold junction temperature compensation over the range 0-50 °C. Also provided is thermocouple break protection should the thermocouple leads break, the output from the transducer will go to its maximum or minimum output value, depending on which option is chosen at time of ordering.
Description
The M100-TJ1 and TK1 measure the millivolt drop of J and K type thermocouples respectively. Thermocouples are made from two dissimilar metals and as the temperature rises, the mV across the thermocouple increases. The millivolts developed corresponds to the change in temperature, thermocouple manufacturers provide tables showing temperature versus voltage drop. The M100 TJ1 / TK1 measures this voltage change and converts it to an output signal that corresponds to the temperature being monitored. The output from the M100-TJ1/ TK1 is not linearised Thermocouple temperature measurement is used in a variety of applications, including monitoring of temperature of furnaces etc. The M100 thermocouple transducer is provided with automatic cold junction temperature compensation over the range 0-50 °C. Also provided is thermocouple break protection should the thermocouple leads break, the output from the transducer will go to its maximum or minimum output value, depending on which option is chosen at time of ordering.

Suppliers

Company
Product
Description
Supplier Links
Single Function Thermocouple Transducers - M100-TJ1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Thermocouple Transducers
M100-TJ1
Single Function Thermocouple Transducers M100-TJ1
The M100-TJ1 and TK1 measure the millivolt drop of J and K type thermocouples respectively. Thermocouples are made from two dissimilar metals and as the temperature rises, the mV across the thermocouple increases. The millivolts developed corresponds to the change in temperature, thermocouple manufacturers provide tables showing temperature versus voltage drop. The M100 TJ1 / TK1 measures this voltage change and converts it to an output signal that corresponds to the temperature being monitored. The output from the M100-TJ1/ TK1 is not linearised Thermocouple temperature measurement is used in a variety of applications, including monitoring of temperature of furnaces etc. The M100 thermocouple transducer is provided with automatic cold junction temperature compensation over the range 0-50 °C. Also provided is thermocouple break protection should the thermocouple leads break, the output from the transducer will go to its maximum or minimum output value, depending on which option is chosen at time of ordering.

The M100-TJ1 and TK1 measure the millivolt drop of J and K type thermocouples respectively. Thermocouples are made from two dissimilar metals and as the temperature rises, the mV across the thermocouple increases. The millivolts developed corresponds to the change in temperature, thermocouple manufacturers provide tables showing temperature versus voltage drop. The M100 TJ1 / TK1 measures this voltage change and converts it to an output signal that corresponds to the temperature being monitored. The output from the M100-TJ1/ TK1 is not linearised Thermocouple temperature measurement is used in a variety of applications, including monitoring of temperature of furnaces etc.
The M100 thermocouple transducer is provided with automatic cold junction temperature compensation over the range 0-50 °C. Also provided is thermocouple break protection should the thermocouple leads break, the output from the transducer will go to its maximum or minimum output value, depending on which option is chosen at time of ordering.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-TJ1
Product Name Single Function Thermocouple Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers