Panel Components & Systems, Inc. Single Function RTD Temperature Transducers M100-RTD

Description
The M100-RTD monitors the resistance of either 100 Ohm Platinum, or 120 Ohm Nickel. The RTDs resistance increase as the temperature rises, this resistance change is detected by the M100-RTD, which provides an output corresponding to the temperature being measured. The temperature versus resistance values, are provided by the supplier of the RTD used. RTD measurement of temperature is used in large transformers and large motors, to ensure winding temperatures do not rise to a level that would damage the winding.
Description
The M100-RTD monitors the resistance of either 100 Ohm Platinum, or 120 Ohm Nickel. The RTDs resistance increase as the temperature rises, this resistance change is detected by the M100-RTD, which provides an output corresponding to the temperature being measured. The temperature versus resistance values, are provided by the supplier of the RTD used. RTD measurement of temperature is used in large transformers and large motors, to ensure winding temperatures do not rise to a level that would damage the winding.

Suppliers

Company
Product
Description
Supplier Links
Single Function RTD Temperature Transducers - M100-RTD - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function RTD Temperature Transducers
M100-RTD
Single Function RTD Temperature Transducers M100-RTD
The M100-RTD monitors the resistance of either 100 Ohm Platinum, or 120 Ohm Nickel. The RTDs resistance increase as the temperature rises, this resistance change is detected by the M100-RTD, which provides an output corresponding to the temperature being measured. The temperature versus resistance values, are provided by the supplier of the RTD used. RTD measurement of temperature is used in large transformers and large motors, to ensure winding temperatures do not rise to a level that would damage the winding.

The M100-RTD monitors the resistance of either 100 Ohm Platinum, or 120 Ohm Nickel. The RTDs resistance increase as the temperature rises, this resistance change is detected by the M100-RTD, which provides an output corresponding to the temperature being measured.

The temperature versus resistance values, are provided by the supplier of the RTD used.

RTD measurement of temperature is used in large transformers and large motors, to ensure winding temperatures do not rise to a level that would damage the winding.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-RTD
Product Name Single Function RTD Temperature Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter for 8324 - -2647-D-003- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Signal Converter Type Current-to-Voltage Converter
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details