Panel Components & Systems, Inc. Single Function Frequency Transducers M100-FA1

Description
The M100 series of frequency transducers are designed to measure frequency in single and 3 phase systems. The A.C. Input is converted to a D.C. Output, that is directly proportional to the change in input frequency within a specified span. The M100-FA1 is self powered. (No auxiliary required) The working voltage range is 75-125% of the nominal voltage. All types of frequency transducers are typically used to monitor and control frequency in such applications as 3 phase mains supplies, A.C. Generating sets and process control etc.
Description
The M100 series of frequency transducers are designed to measure frequency in single and 3 phase systems. The A.C. Input is converted to a D.C. Output, that is directly proportional to the change in input frequency within a specified span. The M100-FA1 is self powered. (No auxiliary required) The working voltage range is 75-125% of the nominal voltage. All types of frequency transducers are typically used to monitor and control frequency in such applications as 3 phase mains supplies, A.C. Generating sets and process control etc.

Suppliers

Company
Product
Description
Supplier Links
Single Function Frequency Transducers - M100-FA1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Frequency Transducers
M100-FA1
Single Function Frequency Transducers M100-FA1
The M100 series of frequency transducers are designed to measure frequency in single and 3 phase systems. The A.C. Input is converted to a D.C. Output, that is directly proportional to the change in input frequency within a specified span. The M100-FA1 is self powered. (No auxiliary required) The working voltage range is 75-125% of the nominal voltage. All types of frequency transducers are typically used to monitor and control frequency in such applications as 3 phase mains supplies, A.C. Generating sets and process control etc.

The M100 series of frequency transducers are designed to measure frequency in single and 3 phase systems. The A.C. Input is converted to a D.C. Output, that is directly proportional to the change in input frequency within a specified span.
The M100-FA1 is self powered. (No auxiliary required) The working voltage range is 75-125% of the nominal voltage.
All types of frequency transducers are typically used to monitor and control frequency in such applications as 3 phase mains supplies, A.C. Generating sets and process control etc.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-FA1
Product Name Single Function Frequency Transducers
Signal Converter Type Frequency-to-Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Charge/CCLD Converter 5mV/pC - -2647-E-- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers