Panel Components & Systems, Inc. Single Function DC Current Summation Transducers M100-DS2

Description
The M100-DS series of summation transducer take up to four inputs and provide an output signal directly proportional to the sum of the inputs. A typical application is the summation of total kW of four separate generating sets e.g. the four individual kW readings are provided by M100-WA4 transducers with 0-1mA output signals. The M100-DS4 summates the four 0-1mA signals and provides a single output signal that is directly proportional the sum of the total kW of all four generators. It is important to note the following when using summation transducers, to ensure the correct reading is obtained . The current and voltage ratios must be identical otherwise the subsequent summation
Description
The M100-DS series of summation transducer take up to four inputs and provide an output signal directly proportional to the sum of the inputs. A typical application is the summation of total kW of four separate generating sets e.g. the four individual kW readings are provided by M100-WA4 transducers with 0-1mA output signals. The M100-DS4 summates the four 0-1mA signals and provides a single output signal that is directly proportional the sum of the total kW of all four generators. It is important to note the following when using summation transducers, to ensure the correct reading is obtained . The current and voltage ratios must be identical otherwise the subsequent summation

Suppliers

Company
Product
Description
Supplier Links
Single Function DC Current Summation Transducers - M100-DS2 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function DC Current Summation Transducers
M100-DS2
Single Function DC Current Summation Transducers M100-DS2
The M100-DS series of summation transducer take up to four inputs and provide an output signal directly proportional to the sum of the inputs. A typical application is the summation of total kW of four separate generating sets e.g. the four individual kW readings are provided by M100-WA4 transducers with 0-1mA output signals. The M100-DS4 summates the four 0-1mA signals and provides a single output signal that is directly proportional the sum of the total kW of all four generators. It is important to note the following when using summation transducers, to ensure the correct reading is obtained . The current and voltage ratios must be identical otherwise the subsequent summation

The M100-DS series of summation transducer take up to four inputs and provide an output signal directly proportional to the sum of the inputs. A typical application is the summation of total kW of four separate generating sets e.g. the four individual kW readings are provided by M100-WA4 transducers with 0-1mA output signals. The M100-DS4 summates the four 0-1mA signals and provides a single output signal that is directly proportional the sum of the total kW of all four generators. It is important to note the following when using summation transducers, to ensure the correct reading is obtained .
The current and voltage ratios must be identical otherwise the subsequent summation

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-DS2
Product Name Single Function DC Current Summation Transducers
Unlock Full Specs
to access all available technical data