Panel Components & Systems, Inc. Single Function Special AC Current Transducers M100-AX1

Description
The M100-AX1 and AX3 are essentially the same as the M100-AA1 and AA3, but they have auxiliaries which allows the working range to be 0-125% rather than 10-125%. Used where the average sensing of current is required from 0-125% of the nominal current. Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.
Description
The M100-AX1 and AX3 are essentially the same as the M100-AA1 and AA3, but they have auxiliaries which allows the working range to be 0-125% rather than 10-125%. Used where the average sensing of current is required from 0-125% of the nominal current. Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.

Suppliers

Company
Product
Description
Supplier Links
Single Function Special AC Current Transducers - M100-AX1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Special AC Current Transducers
M100-AX1
Single Function Special AC Current Transducers M100-AX1
The M100-AX1 and AX3 are essentially the same as the M100-AA1 and AA3, but they have auxiliaries which allows the working range to be 0-125% rather than 10-125%. Used where the average sensing of current is required from 0-125% of the nominal current. Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.

The M100-AX1 and AX3 are essentially the same as the M100-AA1 and AA3, but they have auxiliaries which allows the working range to be 0-125% rather than 10-125%. Used where the average sensing of current is required from 0-125% of the nominal current.
Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-AX1
Product Name Single Function Special AC Current Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details