Panel Components & Systems, Inc. Single Function AC Current Transducers M100-AR1

Description
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.
Description
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

Suppliers

Company
Product
Description
Supplier Links
Single Function AC Current Transducers - M100-AR1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function AC Current Transducers
M100-AR1
Single Function AC Current Transducers M100-AR1
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal.

The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives.

The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-AR1
Product Name Single Function AC Current Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details