Panel Components & Systems, Inc. Single Function Special AC Current Transducers M100-ALS

Description
The M100-AAS and M100-ALS are A.C. Current summation transducers. Both can have up to 3 inputs of either 1, 5 or 10 amps. These inputs are summed by the transducer and one D.C. Output is provided, which is proportional to the sum of the inputs. Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.
Description
The M100-AAS and M100-ALS are A.C. Current summation transducers. Both can have up to 3 inputs of either 1, 5 or 10 amps. These inputs are summed by the transducer and one D.C. Output is provided, which is proportional to the sum of the inputs. Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.

Suppliers

Company
Product
Description
Supplier Links
Single Function Special AC Current Transducers - M100-ALS - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Special AC Current Transducers
M100-ALS
Single Function Special AC Current Transducers M100-ALS
The M100-AAS and M100-ALS are A.C. Current summation transducers. Both can have up to 3 inputs of either 1, 5 or 10 amps. These inputs are summed by the transducer and one D.C. Output is provided, which is proportional to the sum of the inputs. Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.

The M100-AAS and M100-ALS are A.C. Current summation transducers. Both can have up to 3 inputs of either 1, 5 or 10 amps. These inputs are summed by the transducer and one D.C. Output is provided, which is proportional to the sum of the inputs.
Note the C.T.s must all have the same ratio or the output from the transducer will not be the sum of the total current in the system.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-ALS
Product Name Single Function Special AC Current Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers