Panel Components & Systems, Inc. Single Function AC Current Transducers M100-AL3

Description
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AL1& AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero. The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.
Description
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AL1& AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero. The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

Suppliers

Company
Product
Description
Supplier Links
Single Function AC Current Transducers - M100-AL3 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function AC Current Transducers
M100-AL3
Single Function AC Current Transducers M100-AL3
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AL1& AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero. The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives. The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal.
The M100-AL1& AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero.

The M100-AR1 is true RMS sensing RMS calibrated allowing measurement of distorted waveforms of up to 9th harmonic with a crest factor of 5. The AR1 is typically used in current measurement where distorted waveform is common, such as thyristor drives.

The above units are used to measure current in energy management systems, switchboards, generator and telemetery controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue meters, digital meters, PLC, and computer systems.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-AL3
Product Name Single Function AC Current Transducers
Unlock Full Specs
to access all available technical data