Panel Components & Systems, Inc. ElitePro SP Data Loggers

Description
The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each phase of the voltage and various interchangeable CT options such as split-core current transformers or fl exible RoCoils™ (for large loads or large cables and bussbars) to monitor current on each phase. These meters can capture kWh/kW energy and demand data as well as virtually all relevant energy parameters for diagnostics and monitoring on three-phase or single-phase circuit installations. Electrical load diagnostic parameters such as power factor (both Apparent and Displacement) are captured in addition to energy and demand values. The ELITEpro SP fl exibility, size, and ease-of-use make them ideal tools for gathering detailed consumption information in commercial, industrial, government and retail environments. Features: Works on single or 3-phase loads on 0-600V (AC or DC) voltage services. Measures up to four channels of current from 0-6,000 amps. Line-powered – no need for batteries or external power source. User-selectable recording intervals as short as every 1 second. 8MB non-volatile memory standard for up to months of recording time. Better than 1% accuracy (<0.2% typical). Fast USB connection.
Description
The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each phase of the voltage and various interchangeable CT options such as split-core current transformers or fl exible RoCoils™ (for large loads or large cables and bussbars) to monitor current on each phase. These meters can capture kWh/kW energy and demand data as well as virtually all relevant energy parameters for diagnostics and monitoring on three-phase or single-phase circuit installations. Electrical load diagnostic parameters such as power factor (both Apparent and Displacement) are captured in addition to energy and demand values. The ELITEpro SP fl exibility, size, and ease-of-use make them ideal tools for gathering detailed consumption information in commercial, industrial, government and retail environments. Features: Works on single or 3-phase loads on 0-600V (AC or DC) voltage services. Measures up to four channels of current from 0-6,000 amps. Line-powered – no need for batteries or external power source. User-selectable recording intervals as short as every 1 second. 8MB non-volatile memory standard for up to months of recording time. Better than 1% accuracy (<0.2% typical). Fast USB connection.

Suppliers

Company
Product
Description
Supplier Links
ElitePro SP Data Loggers -  - Panel Components & Systems, Inc.
Stanhope, NJ, USA
ElitePro SP Data Loggers
ElitePro SP Data Loggers
The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each phase of the voltage and various interchangeable CT options such as split-core current transformers or fl exible RoCoils™ (for large loads or large cables and bussbars) to monitor current on each phase. These meters can capture kWh/kW energy and demand data as well as virtually all relevant energy parameters for diagnostics and monitoring on three-phase or single-phase circuit installations. Electrical load diagnostic parameters such as power factor (both Apparent and Displacement) are captured in addition to energy and demand values. The ELITEpro SP fl exibility, size, and ease-of-use make them ideal tools for gathering detailed consumption information in commercial, industrial, government and retail environments. Features: Works on single or 3-phase loads on 0-600V (AC or DC) voltage services. Measures up to four channels of current from 0-6,000 amps. Line-powered – no need for batteries or external power source. User-selectable recording intervals as short as every 1 second. 8MB non-volatile memory standard for up to months of recording time. Better than 1% accuracy (<0.2% typical). Fast USB connection.

The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each phase of the voltage and various interchangeable CT options such as split-core current transformers or fl exible RoCoils™ (for large loads or large cables and bussbars) to monitor current on each phase.

These meters can capture kWh/kW energy and demand data as well as virtually all relevant energy parameters for diagnostics and monitoring on three-phase or single-phase circuit installations. Electrical load diagnostic parameters such as power factor (both Apparent and Displacement) are
captured in addition to energy and demand values.

The ELITEpro SP fl exibility, size, and ease-of-use make them ideal tools for gathering detailed consumption information in commercial, industrial, government and retail environments.

Features:

  • Works on single or 3-phase loads on 0-600V (AC or DC) voltage
  • services. Measures up to four channels of current from 0-6,000 amps.
  • Line-powered – no need for batteries or external power source.
  • User-selectable recording intervals as short as every 1 second.
  • 8MB non-volatile memory standard for up to months of recording time.
  • Better than 1% accuracy (<0.2% typical).
  • Fast USB connection.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Data Acquisition
Product Name ElitePro SP Data Loggers
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details