Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPCH25BUY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16507-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16507-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16507-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded

Buy Now Datasheet
Category 5E Cable Assembly; Lan Category Panduit - 84K4020 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Panduit
84K4020
Category 5E Cable Assembly; Lan Category Panduit 84K4020
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Blue; Product Range:-; Cable Length:25ft; Colour:Blue RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Blue; Product Range:-; Cable Length:25ft; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16507-ND 84K4020
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 5E Cable Assembly; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14245101-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details