Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPCH16RDY

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - UTPCH16RDY-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
UTPCH16RDY-ND
Modular/Ethernet Cables (RJ45, RJ11) UTPCH16RDY-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Category 5E Cable Assembly; Connector Type A Panduit - 84K3976 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Connector Type A Panduit
84K3976
Category 5E Cable Assembly; Connector Type A Panduit 84K3976
CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.88m; Cable Length - Imperial:16ft; Jacket Color:Red; Cable Length:16ft; Colour:Red; LAN Category:Cat5e RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.88m; Cable Length - Imperial:16ft; Jacket Color:Red; Cable Length:16ft; Colour:Red; LAN Category:Cat5e RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number UTPCH16RDY-ND 84K3976
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 5E Cable Assembly; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data