Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 1FT; LAN Category:Cat6a; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TX6A-28 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 298-16485-ND | 67Y7460 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Cat6A, Rj45 Plug-Plug, 1Ft; Lan Category Panduit |
| Cable Type | Cat 6 | Cat 6 |
| Cable Shielding | No Shielding | |
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) |