Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories TU008X

Description
Win Source Part Number: 1067238-TU008X Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 298-TU008X Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1067238-TU008X Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 298-TU008X Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - TU008X - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
TU008X
Boxes, Enclosures, Racks - Rack Accessories TU008X
Win Source Part Number: 1067238-TU008X Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 298-TU008X Product Status: Obsolete

Win Source Part Number: 1067238-TU008X
Category: Boxes, Enclosures, Racks>Rack Accessories
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Mfr: Panduit Corp
Other Names: 298-TU008X
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number TU008X
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details