Panduit Corp. Wire Marker, Vinyl, 12.5Mm X 38.1Mm, Wht; Marker Type Panduit TTSL1VC3-5

Description
WIRE MARKER, VINYL, 12.5MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TTSL Series RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, VINYL, 12.5MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TTSL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, 12.5Mm X 38.1Mm, Wht; Marker Type Panduit - 65H5849 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 12.5Mm X 38.1Mm, Wht; Marker Type Panduit
65H5849
Wire Marker, Vinyl, 12.5Mm X 38.1Mm, Wht; Marker Type Panduit 65H5849
WIRE MARKER, VINYL, 12.5MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TTSL Series RoHS Compliant: Yes

WIRE MARKER, VINYL, 12.5MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TTSL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65H5849
Product Name Wire Marker, Vinyl, 12.5Mm X 38.1Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88181 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.125 inch (28.57 mm)
View Details