Panduit Corp. Labels; Marker Type Panduit TTSL-2

Description
LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: No
Datasheet
Description
LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels; Marker Type Panduit - 97B2139 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Marker Type Panduit
97B2139
Labels; Marker Type Panduit 97B2139
LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: No

LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 97B2139
Product Name Labels; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details