Panduit Corp. Cable Fastener; Mount Fixing Type Panduit TMSTHS19-C0

Description
CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:18.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:18.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Mount Fixing Type Panduit - 17C1497 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Mount Fixing Type Panduit
17C1497
Cable Fastener; Mount Fixing Type Panduit 17C1497
CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:18.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes

CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:18.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 17C1497
Product Name Cable Fastener; Mount Fixing Type Panduit
Length 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Markers - A109519-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details