Panduit Corp. Cable Fastener; Mount Fixing Type Panduit TMSTHS16-C0

Description
CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:15.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:15.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Mount Fixing Type Panduit - 17C1496 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Mount Fixing Type Panduit
17C1496
Cable Fastener; Mount Fixing Type Panduit 17C1496
CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:15.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes

CABLE FASTENER; Mount Fixing Type:Stud; Mounting Hole Dia:15.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.5mm; Width:25.4mm; Height:27.9mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 17C1496
Product Name Cable Fastener; Mount Fixing Type Panduit
Length 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details