Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit TMEH-S10-C0

Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:42mm; Width:19mm; Height:15.5mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:42mm; Width:19mm; Height:15.5mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 70B9145 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
70B9145
Cable Tie Mount; Mount Fixing Type Panduit 70B9145
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:42mm; Width:19mm; Height:15.5mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:42mm; Width:19mm; Height:15.5mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 70B9145
Product Name Cable Tie Mount; Mount Fixing Type Panduit
Length 1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details