Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit TM3S8-C76

Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene) ; Length:21.9mm; Width:15.5mm; Height:9.4mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene) ; Length:21.9mm; Width:15.5mm; Height:9.4mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 94F3156 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
94F3156
Cable Tie Mount; Mount Fixing Type Panduit 94F3156
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene) ; Length:21.9mm; Width:15.5mm; Height:9.4mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene); Length:21.9mm; Width:15.5mm; Height:9.4mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 94F3156
Product Name Cable Tie Mount; Mount Fixing Type Panduit
Length 0.8622 inch (21.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details