Panduit Corp. CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON TM3S25-M

Description
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON
Request a Quote
Description
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, .62
Wilmington, MA, United States
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON
TM3S25-M
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON TM3S25-M
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON

CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 96B9618 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
96B9618
Cable Tie Mount; Mount Fixing Type Panduit 96B9618
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.9mm; Width:15.5mm; Height:9.4mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.9mm; Width:15.5mm; Height:9.4mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number TM3S25-M 96B9618
Product Name CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON Cable Tie Mount; Mount Fixing Type Panduit
Length 0.8622 inch (21.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details