Panduit Corp. Cable Tie Mounts TM3S25-C

Description
Panduit TM3S25-C Cable Tie Mount
Request a Quote Datasheet
Description
Panduit TM3S25-C Cable Tie Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 8505345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
8505345
Cable Tie Mounts 8505345
Panduit TM3S25-C Cable Tie Mount

Panduit TM3S25-C Cable Tie Mount

Supplier's Site
CABLE TIE MOUNT, .62
Wilmington, MA, United States
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON
TM3S25-C
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON TM3S25-C
CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON

CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 97B2132 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
97B2132
Cable Tie Mount; Mount Fixing Type Panduit 97B2132
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:6.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:22.3mm; Width:16mm; Height:9.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:6.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:22.3mm; Width:16mm; Height:9.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 8505345 TM3S25-C 97B2132
Product Name Cable Tie Mounts CABLE TIE MOUNT, .62" 1/4 SCR (15.8MM)W, NYLON Cable Tie Mount; Mount Fixing Type Panduit
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details