Panduit Corp. Cable Tie Mounts TM3-X2-C0Y

Description
Panduit TM3-X2-C0Y Cable Tie Mount
Request a Quote Datasheet
Description
Panduit TM3-X2-C0Y Cable Tie Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 8505162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
8505162
Cable Tie Mounts 8505162
Panduit TM3-X2-C0Y Cable Tie Mount

Panduit TM3-X2-C0Y Cable Tie Mount

Supplier's Site
Swivel Cable Tie Mount; Mount Fixing Type Panduit - 52K3189 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Cable Tie Mount; Mount Fixing Type Panduit
52K3189
Swivel Cable Tie Mount; Mount Fixing Type Panduit 52K3189
SWIVEL CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon (Polyamide); Length:19.1mm; Width:22.1mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Cable Tie Width:0.62"RoHS Compliant: Yes

SWIVEL CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon (Polyamide); Length:19.1mm; Width:22.1mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Cable Tie Width:0.62"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 8505162 52K3189
Product Name Cable Tie Mounts Swivel Cable Tie Mount; Mount Fixing Type Panduit
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-608687-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details