Panduit Corp. Cable Tie Mount, .43" #8 Scre (10.9mm)W, TM2S8-M

Description
Cable Tie Mount, .43" #8 Scre (10.9mm)W,
Request a Quote
Description
Cable Tie Mount, .43" #8 Scre (10.9mm)W,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, .43
Wilmington, MA, United States
Cable Tie Mount, .43" #8 Scre (10.9mm)W,
TM2S8-M
Cable Tie Mount, .43" #8 Scre (10.9mm)W, TM2S8-M
Cable Tie Mount, .43" #8 Scre (10.9mm)W,

Cable Tie Mount, .43" #8 Scre (10.9mm)W,

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 89F2514 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
89F2514
Cable Tie Mount; Mount Fixing Type Panduit 89F2514
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.7mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.7mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number TM2S8-M 89F2514
Product Name Cable Tie Mount, .43" #8 Scre (10.9mm)W, Cable Tie Mount; Mount Fixing Type Panduit
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details