Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit TM2S8-C76

Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene) ; Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene) ; Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 66H4426 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
66H4426
Cable Tie Mount; Mount Fixing Type Panduit 66H4426
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene) ; Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.4mm; Mount Colour:Aqua; Mount Material:ETFE (Ethylene Tetrafluoroethylene); Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - TM2S8-C76 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TM2S8-C76
Cable Ties - Holders and Mountings TM2S8-C76
CABLE TIE HLDR DUAL SCREW #8 BLU

CABLE TIE HLDR DUAL SCREW #8 BLU

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 66H4426 TM2S8-C76
Product Name Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-049 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details