Panduit Corp. Cable Tie Mounts TM2S8-C

Description
Panduit TM2S8-C Cable Tie Mount
Request a Quote Datasheet
Description
Panduit TM2S8-C Cable Tie Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 8590450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
8590450
Cable Tie Mounts 8590450
Panduit TM2S8-C Cable Tie Mount

Panduit TM2S8-C Cable Tie Mount

Supplier's Site
Cable Tie Mount; Mount Fixing Type Panduit - 78F624 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
78F624
Cable Tie Mount; Mount Fixing Type Panduit 78F624
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.7mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.7mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Tie Mounts - TM2S8-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Tie Mounts
TM2S8-C
PNDT Cable Tie Mounts TM2S8-C
TM2S8-C Cable Tie Mount, Natural, PA 6.6

TM2S8-C Cable Tie Mount, Natural, PA 6.6

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 8590450 78F624 TM2S8-C
Product Name Cable Tie Mounts Cable Tie Mount; Mount Fixing Type Panduit PNDT Cable Tie Mounts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160995-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 16.93 inch (430 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details