Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit TM2S6-M

Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.67mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes
Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.67mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 89F2513 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
89F2513
Cable Tie Mount; Mount Fixing Type Panduit 89F2513
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.67mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.67mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 89F2513
Product Name Cable Tie Mount; Mount Fixing Type Panduit
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers