Panduit Corp. Cable Ties - Holders and Mountings TM2S6-C

Description
CABLE TIE HLDR DUAL SCREW #6 NAT
Datasheet
Description
CABLE TIE HLDR DUAL SCREW #6 NAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - Holders and Mountings - TM2S6-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TM2S6-C
Cable Ties - Holders and Mountings TM2S6-C
CABLE TIE HLDR DUAL SCREW #6 NAT

CABLE TIE HLDR DUAL SCREW #6 NAT

Supplier's Site Datasheet
Cable Tie Mount; Mount Fixing Type Panduit - 89F2507 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
89F2507
Cable Tie Mount; Mount Fixing Type Panduit 89F2507
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.68mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.68mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number TM2S6-C 89F2507
Product Name Cable Ties - Holders and Mountings Cable Tie Mount; Mount Fixing Type Panduit
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details