Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit TM2R6-C

Description
CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes
Description
CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 95B0963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
95B0963
Cable Tie Mount; Mount Fixing Type Panduit 95B0963
CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:16mm; Width:10.8mm; Height:7mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 95B0963
Product Name Cable Tie Mount; Mount Fixing Type Panduit
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details