TE Connectivity Cable Ties 4-160970-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160970-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160970-2
Cable Ties 4-160970-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1 MM  [.039 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now Datasheet
Cable Ties and Zip Ties - A119394-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A119394-ND
Cable Ties and Zip Ties A119394-ND
"Standard, Locking Black 2.05"" (52.07mm) 0.102"" (2.60mm)"

"Standard, Locking Black 2.05"" (52.07mm) 0.102"" (2.60mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-160970-2 A119394-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-263 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Ties - 2-160977-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 11.42 inch (290 mm)
View Details