Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit TM2PWH25-C

Description
CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.03mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.03mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 95F5095 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
95F5095
Cable Tie Mount; Mount Fixing Type Panduit 95F5095
CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.03mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.03mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - TM2PWH25-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TM2PWH25-C
Cable Ties - Holders and Mountings TM2PWH25-C
CABLE TIE HLDR SGL PUSH WING MNT

CABLE TIE HLDR SGL PUSH WING MNT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 95F5095 TM2PWH25-C
Product Name Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 0.7098 inch (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details