Panduit Corp. CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW TM1S6-C

Description
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW
Request a Quote Datasheet
Description
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, .32
Wilmington, MA, United States
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW
TM1S6-C
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW TM1S6-C
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW

CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 94F3154 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
94F3154
Cable Tie Mount; Mount Fixing Type Panduit 94F3154
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:8mm; Height:5.8mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:8mm; Height:5.8mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - TM1S6-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TM1S6-C
Cable Ties - Holders and Mountings TM1S6-C
CABLE TIE HLDR DUAL SCREW #6 NAT

CABLE TIE HLDR DUAL SCREW #6 NAT

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties
Product Number TM1S6-C 94F3154 TM1S6-C
Product Name CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details