Tie Mount, Tie Anchor, #8 Screw (M4)
CABLE TIE HLDR QUAD SCREW #8 NAT
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.3mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:9.5mm; Height:5.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
| Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties |
| Product Number | TA1S8-C | TA1S8-C | 78F620 |
| Product Name | Tie Mount, Tie Anchor, #8 Screw (M4) | Cable Ties - Holders and Mountings | Cable Tie Mount; Mount Fixing Type Panduit |
| Length | 0.7480 inch (19 mm) |