Panduit Corp. T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit T45BEI8-A

Description
T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes
Description
T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit - 66H4746 - Newark, An Avnet Company
Chicago, IL, United States
T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit
66H4746
T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit 66H4746
T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H4746
Product Name T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details