Panduit Corp. Wire Marker, Vinyl, 6.1Mm X 7.6M, Wht; Marker Type Panduit T024X000VPC-BK

Description
WIRE MARKER, VINYL, 6.1Mm x 7.6M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:6.1mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:P1 Series RoHS Compliant: Yes
Description
WIRE MARKER, VINYL, 6.1Mm x 7.6M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:6.1mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:P1 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, 6.1Mm X 7.6M, Wht; Marker Type Panduit - 34T3095 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 6.1Mm X 7.6M, Wht; Marker Type Panduit
34T3095
Wire Marker, Vinyl, 6.1Mm X 7.6M, Wht; Marker Type Panduit 34T3095
WIRE MARKER, VINYL, 6.1Mm x 7.6M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:6.1mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:P1 Series RoHS Compliant: Yes

WIRE MARKER, VINYL, 6.1Mm x 7.6M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:6.1mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:P1 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 34T3095
Product Name Wire Marker, Vinyl, 6.1Mm X 7.6M, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2053537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
Operating Temperature -30 C (-22 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details