Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories SVPPB

Description
Win Source Part Number: 1314242-SVPPB Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 7498322077 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314242-SVPPB Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 7498322077 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - SVPPB - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
SVPPB
Boxes, Enclosures, Racks - Rack Accessories SVPPB
Win Source Part Number: 1314242-SVPPB Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 7498322077 Product Status: Obsolete

Win Source Part Number: 1314242-SVPPB
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: *
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Panduit Corp
Other Names: 7498322077
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SVPPB
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details