Panduit Corp. Cable Tie Guns ST2MT

Description
ST2MT stainless steel cable tie tool
Request a Quote
Description
ST2MT stainless steel cable tie tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Guns - 2740117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Guns
2740117
Cable Tie Guns 2740117
ST2MT stainless steel cable tie tool

ST2MT stainless steel cable tie tool

Supplier's Site
PNDT Cable Tie Bundlers - ST2MT - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Tie Bundlers
ST2MT
PNDT Cable Tie Bundlers ST2MT
Pan-Steel ST2MT SS Cable Tie Tool, Blac

Pan-Steel ST2MT SS Cable Tie Tool, Blac

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 2740117 ST2MT
Product Name Cable Tie Guns PNDT Cable Tie Bundlers
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608694-0 - TE Connectivity
Specs
Material Nylon
Length 8.46 inch (215 mm)
View Details
3 suppliers
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details