Panduit Corp. Cable Ties and Zip Ties SST3S-M0

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23565-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23565-ND
Cable Ties and Zip Ties 298-23565-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96F8066 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8066
Cable Ties; Cable Tie Material Panduit 96F8066
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23565-ND 96F8066
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 3-603225-9 - TE Connectivity
Specs
Material Nylon
Length 8.9 inch (226 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details