Panduit Corp. Cable Ties and Zip Ties SST3S-C0

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23564-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23564-ND
Cable Ties and Zip Ties 298-23564-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit - 66H4138 - Newark, An Avnet Company
Chicago, IL, United States
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit
66H4138
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit 66H4138
STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23564-ND 66H4138
Product Name Cable Ties and Zip Ties Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details