Panduit Corp. Cable Ties and Zip Ties SST3I-M

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23562-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23562-ND
Cable Ties and Zip Ties 298-23562-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Releasable, 279Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit - 78F532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, 279Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit
78F532
Cable Tie, Releasable, 279Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit 78F532
CABLE TIE, RELEASABLE, 279MM L, NYLON, NATURAL, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, RELEASABLE, 279MM L, NYLON, NATURAL, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23562-ND 78F532
Product Name Cable Ties and Zip Ties Cable Tie, Releasable, 279Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details