Panduit Corp. Cable Ties and Zip Ties SST3I-C

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23561-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23561-ND
Cable Ties and Zip Ties 298-23561-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 78F519 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F519
Cable Ties; Cable Tie Material Panduit 78F519
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23561-ND 78F519
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details