Panduit Corp. Cable Ties and Zip Ties SST2S-MP

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23560-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23560-ND
Cable Ties and Zip Ties 298-23560-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 13C5752 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
13C5752
Cable Ties; Cable Tie Material Panduit 13C5752
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:172mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Accessory Type:Cable Tie; Body Material:Nylon 6.6; Cable Bundle Diameter Min:1.5mm; Length:6.7" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:172mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Accessory Type:Cable Tie; Body Material:Nylon 6.6; Cable Bundle Diameter Min:1.5mm; Length:6.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23560-ND 13C5752
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details