Panduit Corp. Cable Tie, 2-Piece, 6.7"L (172mm), Stand SST2S-M0

Description
Cable Tie, 2-Piece, 6.7"L (172mm), Stand
Request a Quote Datasheet
Description
Cable Tie, 2-Piece, 6.7"L (172mm), Stand
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 2-Piece, 6.7
Wilmington, MA, United States
Cable Tie, 2-Piece, 6.7"L (172mm), Stand
SST2S-M0
Cable Tie, 2-Piece, 6.7"L (172mm), Stand SST2S-M0
Cable Tie, 2-Piece, 6.7"L (172mm), Stand

Cable Tie, 2-Piece, 6.7"L (172mm), Stand

Buy Now
Cable Ties and Zip Ties - 298-14096-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14096-ND
Cable Ties and Zip Ties 298-14096-ND
"Standard, Locking Black 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie; Cable Tie Material Panduit - 96F8093 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Panduit
96F8093
Cable Tie; Cable Tie Material Panduit 96F8093
Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:172mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:172mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number SST2S-M0 298-14096-ND 96F8093
Product Name Cable Tie, 2-Piece, 6.7"L (172mm), Stand Cable Ties and Zip Ties Cable Tie; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details