Panduit Corp. Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit SST2I-M0(BLK)

Description
STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit - 98F2863 - Newark, An Avnet Company
Chicago, IL, United States
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit
98F2863
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit 98F2863
STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 98F2863
Product Name Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit
Length 8.11 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details