Panduit Corp. Cable Ties and Zip Ties SST2I-M

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20403-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20403-ND
Cable Ties and Zip Ties 298-20403-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 78F531 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F531
Cable Ties; Cable Tie Material Panduit 78F531
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20403-ND 78F531
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-284 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details