Panduit Corp. Cable Ties and Zip Ties SST2H-D

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23556-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23556-ND
Cable Ties and Zip Ties 298-23556-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 2-Piece, 8.0
Wilmington, MA, United States
Cable Tie, 2-Piece, 8.0"L (203mm), Light
SST2H-D
Cable Tie, 2-Piece, 8.0"L (203mm), Light SST2H-D
Cable Tie, 2-Piece, 8.0"L (203mm), Light

Cable Tie, 2-Piece, 8.0"L (203mm), Light

Buy Now
Cable Ties; Cable Tie Material Panduit - 07H3476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
07H3476
Cable Ties; Cable Tie Material Panduit 07H3476
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-23556-ND SST2H-D 07H3476
Product Name Cable Ties and Zip Ties Cable Tie, 2-Piece, 8.0"L (203mm), Light Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details